Vishay Intertechnology, Inc. RES 215 OHM 1W 1% AXIAL CMF60215R00FKEB

Description
RES 215ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1W 1% AXIAL - CMF60215R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1W 1% AXIAL
CMF60215R00FKEB
RES 215 OHM 1W 1% AXIAL CMF60215R00FKEB
RES 215ohm 1W 1% AXIAL

RES 215ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60215R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60215R00FKEB-ND
Through Hole Resistors CMF60215R00FKEB-ND
215 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 215 1% T-1 Eb E3 Vishay - 71R4354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 215 1% T-1 Eb E3 Vishay
71R4354
Cmf-60 215 1% T-1 Eb E3 Vishay 71R4354
CMF-60 215 1% T-1 EB e3

CMF-60 215 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60215R00FKEB CMF60215R00FKEB-ND 71R4354
Product Name RES 215 OHM 1W 1% AXIAL Through Hole Resistors Cmf-60 215 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details