Vishay Intertechnology, Inc. Through Hole Resistors CMF60215R00FKBF

Description
215 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
215 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60215R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60215R00FKBF-ND
Through Hole Resistors CMF60215R00FKBF-ND
215 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 215 OHM 1W 1% AXIAL - CMF60215R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1W 1% AXIAL
CMF60215R00FKBF
RES 215 OHM 1W 1% AXIAL CMF60215R00FKBF
RES 215ohm 1W 1% AXIAL

RES 215ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60215R00FKBF-ND CMF60215R00FKBF
Product Name Through Hole Resistors RES 215 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details