Vishay Intertechnology, Inc. RES 215K OHM 1W 1% AXIAL CMF60215K00FKEA

Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1W 1% AXIAL - CMF60215K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1W 1% AXIAL
CMF60215K00FKEA
RES 215K OHM 1W 1% AXIAL CMF60215K00FKEA
RES 215Kohm 1W 1% AXIAL

RES 215Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60215K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60215K00FKEA-ND
Through Hole Resistors CMF60215K00FKEA-ND
215 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60215K00FKEA CMF60215K00FKEA-ND
Product Name RES 215K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details