Vishay Intertechnology, Inc. RES 215K OHM 1W 1% AXIAL CMF60215K00FHRE

Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1W 1% AXIAL - CMF60215K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1W 1% AXIAL
CMF60215K00FHRE
RES 215K OHM 1W 1% AXIAL CMF60215K00FHRE
RES 215Kohm 1W 1% AXIAL

RES 215Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60215K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60215K00FHRE-ND
Through Hole Resistors CMF60215K00FHRE-ND
215 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60215K00FHRE CMF60215K00FHRE-ND
Product Name RES 215K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers