Vishay Intertechnology, Inc. RES 213 OHM 1W .1% AXIAL CMF60213R00BHBF

Description
RES 213ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1W .1% AXIAL - CMF60213R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1W .1% AXIAL
CMF60213R00BHBF
RES 213 OHM 1W .1% AXIAL CMF60213R00BHBF
RES 213ohm 1W .1% AXIAL

RES 213ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60213R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60213R00BHBF-ND
Through Hole Resistors CMF60213R00BHBF-ND
213 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

213 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 86H5788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
86H5788
Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 86H5788
Resistor,Metal Film,213Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,213Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60213R00BHBF CMF60213R00BHBF-ND 86H5788
Product Name RES 213 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,213Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details