Vishay Intertechnology, Inc. RES 20 OHM 1W 5% AXIAL CMF6020R000JKR6

Description
RES 20ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 5% AXIAL - CMF6020R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 5% AXIAL
CMF6020R000JKR6
RES 20 OHM 1W 5% AXIAL CMF6020R000JKR6
RES 20ohm 1W 5% AXIAL

RES 20ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020R000JKR6-ND
Through Hole Resistors CMF6020R000JKR6-ND
20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C0470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C0470
Resistor,metal Film,20Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C0470
Resistor,Metal Film,20Ohms,500WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,20Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020R000JKR6 CMF6020R000JKR6-ND 42C0470
Product Name RES 20 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details