Vishay Intertechnology, Inc. RES 20 OHM 1W .1% AXIAL CMF6020R000BHR6

Description
RES 20ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W .1% AXIAL - CMF6020R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W .1% AXIAL
CMF6020R000BHR6
RES 20 OHM 1W .1% AXIAL CMF6020R000BHR6
RES 20ohm 1W .1% AXIAL

RES 20ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020R000BHR6-ND
Through Hole Resistors CMF6020R000BHR6-ND
20 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0460
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0460
Resistor,Metal Film,20Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020R000BHR6 CMF6020R000BHR6-ND 42C0460
Product Name RES 20 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details