Vishay Intertechnology, Inc. RES 20 OHM 1W .1% AXIAL CMF6020R000BHBF

Description
RES 20ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W .1% AXIAL - CMF6020R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W .1% AXIAL
CMF6020R000BHBF
RES 20 OHM 1W .1% AXIAL CMF6020R000BHBF
RES 20ohm 1W .1% AXIAL

RES 20ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020R000BHBF-ND
Through Hole Resistors CMF6020R000BHBF-ND
20 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0458
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0458
Resistor,Metal Film,20Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020R000BHBF CMF6020R000BHBF-ND 42C0458
Product Name RES 20 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details