Vishay Intertechnology, Inc. RES 20.5K OHM 1W 1% AXIAL CMF6020K500FKEK

Description
RES 20.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1W 1% AXIAL - CMF6020K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1W 1% AXIAL
CMF6020K500FKEK
RES 20.5K OHM 1W 1% AXIAL CMF6020K500FKEK
RES 20.5Kohm 1W 1% AXIAL

RES 20.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K500FKEK-ND
Through Hole Resistors CMF6020K500FKEK-ND
20.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K500FKEK CMF6020K500FKEK-ND
Product Name RES 20.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers