Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6020K480BEBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6020K480BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6020K480BEBF
Vishay/DaleMetal Film Resistors - CMF6020K480BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6020K480BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K480BEBF-ND
Through Hole Resistors CMF6020K480BEBF-ND
20.48 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20.48 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 20.48 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 20.48 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0451
Cmf60, 20.48 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0451
CMF60, 20.48 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 20.48 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020K480BEBF CMF6020K480BEBF-ND 42C0451
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf60, 20.48 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers