Vishay Intertechnology, Inc. RES 20K OHM 1W 5% AXIAL CMF6020K000JLEA

Description
RES 20Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 5% AXIAL - CMF6020K000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 5% AXIAL
CMF6020K000JLEA
RES 20K OHM 1W 5% AXIAL CMF6020K000JLEA
RES 20Kohm 1W 5% AXIAL

RES 20Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000JLEA-ND
Through Hole Resistors CMF6020K000JLEA-ND
20 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K000JLEA CMF6020K000JLEA-ND
Product Name RES 20K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details