Vishay Intertechnology, Inc. RES 20K OHM 1W 5% AXIAL CMF6020K000JKR6

Description
RES 20Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W 5% AXIAL - CMF6020K000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W 5% AXIAL
CMF6020K000JKR6
RES 20K OHM 1W 5% AXIAL CMF6020K000JKR6
RES 20Kohm 1W 5% AXIAL

RES 20Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000JKR6-ND
Through Hole Resistors CMF6020K000JKR6-ND
20 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K000JKR6 CMF6020K000JKR6-ND
Product Name RES 20K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details