Vishay Intertechnology, Inc. RES 20K OHM 1W .25% AXIAL CMF6020K000CEEK

Description
RES 20Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W .25% AXIAL - CMF6020K000CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W .25% AXIAL
CMF6020K000CEEK
RES 20K OHM 1W .25% AXIAL CMF6020K000CEEK
RES 20Kohm 1W .25% AXIAL

RES 20Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000CEEK-ND
Through Hole Resistors CMF6020K000CEEK-ND
20 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay - 41K8827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
41K8827
Resistor,metal Film,20Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay 41K8827
Resistor,Metal Film,20KOhms,500WV,. 25+/-% Tol,-25,25ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,20KOhms,500WV,.25+/-% Tol,-25,25ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6020K000CEEK CMF6020K000CEEK-ND 41K8827
Product Name RES 20K OHM 1W .25% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers