Vishay Intertechnology, Inc. RES 20K OHM 1W .25% AXIAL CMF6020K000CEBF

Description
RES 20Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W .25% AXIAL - CMF6020K000CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W .25% AXIAL
CMF6020K000CEBF
RES 20K OHM 1W .25% AXIAL CMF6020K000CEBF
RES 20Kohm 1W .25% AXIAL

RES 20Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000CEBF-ND
Through Hole Resistors CMF6020K000CEBF-ND
20 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K000CEBF CMF6020K000CEBF-ND
Product Name RES 20K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details