Vishay Intertechnology, Inc. Through Hole Resistors CMF6020K000BHR670

Description
20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6020K000BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000BHR670-ND
Through Hole Resistors CMF6020K000BHR670-ND
20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20K OHM 1W .1% AXIAL - CMF6020K000BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W .1% AXIAL
CMF6020K000BHR670
RES 20K OHM 1W .1% AXIAL CMF6020K000BHR670
RES 20Kohm 1W .1% AXIAL

RES 20Kohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6020K000BHR670-ND CMF6020K000BHR670
Product Name Through Hole Resistors RES 20K OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details