Vishay Intertechnology, Inc. RES 20K OHM 1W .1% AXIAL CMF6020K000BHEA

Description
RES 20Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W .1% AXIAL - CMF6020K000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W .1% AXIAL
CMF6020K000BHEA
RES 20K OHM 1W .1% AXIAL CMF6020K000BHEA
RES 20Kohm 1W .1% AXIAL

RES 20Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000BHEA-ND
Through Hole Resistors CMF6020K000BHEA-ND
20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K000BHEA CMF6020K000BHEA-ND
Product Name RES 20K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers