Vishay Intertechnology, Inc. RES 20K OHM 1W .1% AXIAL CMF6020K000BEEB

Description
RES 20Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1W .1% AXIAL - CMF6020K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1W .1% AXIAL
CMF6020K000BEEB
RES 20K OHM 1W .1% AXIAL CMF6020K000BEEB
RES 20Kohm 1W .1% AXIAL

RES 20Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6020K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6020K000BEEB-ND
Through Hole Resistors CMF6020K000BEEB-ND
20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6020K000BEEB CMF6020K000BEEB-ND
Product Name RES 20K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers