Vishay Intertechnology, Inc. RES 205 OHM 1W 1% AXIAL CMF60205R00FKRE

Description
RES 205ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1W 1% AXIAL - CMF60205R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1W 1% AXIAL
CMF60205R00FKRE
RES 205 OHM 1W 1% AXIAL CMF60205R00FKRE
RES 205ohm 1W 1% AXIAL

RES 205ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60205R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60205R00FKRE-ND
Through Hole Resistors CMF60205R00FKRE-ND
205 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60205R00FKRE CMF60205R00FKRE-ND
Product Name RES 205 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details