Vishay Intertechnology, Inc. RES 204.5K OHM 1W 1% AXIAL CMF60204K50FKR6

Description
RES 204.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 204.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 204.5K OHM 1W 1% AXIAL - CMF60204K50FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 204.5K OHM 1W 1% AXIAL
CMF60204K50FKR6
RES 204.5K OHM 1W 1% AXIAL CMF60204K50FKR6
RES 204.5Kohm 1W 1% AXIAL

RES 204.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60204K50FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60204K50FKR6-ND
Through Hole Resistors CMF60204K50FKR6-ND
204.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

204.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 204.5 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 204.5 Kohm, +/1 Percent, 100 Ppm Vishay
42C0511
Cmf60, 204.5 Kohm, +/1 Percent, 100 Ppm Vishay 42C0511
CMF60, 204.5 kOhm, +/- 1 Percent, 100 ppm

CMF60, 204.5 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60204K50FKR6 CMF60204K50FKR6-ND 42C0511
Product Name RES 204.5K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 204.5 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 204500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers