Vishay Intertechnology, Inc. Metal Film Resistors - CMF60204K50FKEB

Description
Metal Film Resistors - Through Hole CMF-60 204.5K 1% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 204.5K 1% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60204K50FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60204K50FKEB
Metal Film Resistors - CMF60204K50FKEB
Metal Film Resistors - Through Hole CMF-60 204.5K 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-60 204.5K 1% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF60204K50FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60204K50FKEB-ND
Through Hole Resistors CMF60204K50FKEB-ND
204.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

204.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60204K50FKEB CMF60204K50FKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers