Vishay Intertechnology, Inc. RES 200 OHM 1W 5% AXIAL CMF60200R00JKR6

Description
RES 200ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 5% AXIAL - CMF60200R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% AXIAL
CMF60200R00JKR6
RES 200 OHM 1W 5% AXIAL CMF60200R00JKR6
RES 200ohm 1W 5% AXIAL

RES 200ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200R00JKR6-ND
Through Hole Resistors CMF60200R00JKR6-ND
200 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60200R00JKR6 CMF60200R00JKR6-ND
Product Name RES 200 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details