Vishay Intertechnology, Inc. RES 200 OHM 1W .5% AXIAL CMF60200R00DHEA

Description
RES 200ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W .5% AXIAL - CMF60200R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W .5% AXIAL
CMF60200R00DHEA
RES 200 OHM 1W .5% AXIAL CMF60200R00DHEA
RES 200ohm 1W .5% AXIAL

RES 200ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200R00DHEA-ND
Through Hole Resistors CMF60200R00DHEA-ND
200 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60200R00DHEA CMF60200R00DHEA-ND
Product Name RES 200 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers