Vishay Intertechnology, Inc. RES 200 OHM 1W .1% AXIAL CMF60200R00BEEK

Description
RES 200ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W .1% AXIAL - CMF60200R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W .1% AXIAL
CMF60200R00BEEK
RES 200 OHM 1W .1% AXIAL CMF60200R00BEEK
RES 200ohm 1W .1% AXIAL

RES 200ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200R00BEEK-ND
Through Hole Resistors CMF60200R00BEEK-ND
200 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60200R00BEEK CMF60200R00BEEK-ND
Product Name RES 200 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details