Vishay Intertechnology, Inc. RES 200 OHM 1W .1% AXIAL CMF60200R00BEBF

Description
RES 200ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W .1% AXIAL - CMF60200R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W .1% AXIAL
CMF60200R00BEBF
RES 200 OHM 1W .1% AXIAL CMF60200R00BEBF
RES 200ohm 1W .1% AXIAL

RES 200ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200R00BEBF-ND
Through Hole Resistors CMF60200R00BEBF-ND
200 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0495
Resistor,metal Film,200Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0495
Resistor,Metal Film,200Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60200R00BEBF CMF60200R00BEBF-ND 42C0495
Product Name RES 200 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers