Vishay Intertechnology, Inc. Through Hole Resistors CMF60200K00FHR6

Description
200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60200K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200K00FHR6-ND
Through Hole Resistors CMF60200K00FHR6-ND
200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60200K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60200K00FHR6
Metal Film Resistors - CMF60200K00FHR6
Metal Film Resistors - Through Hole 200Kohm 1% 50PPM 1/2W

Metal Film Resistors - Through Hole 200Kohm 1% 50PPM 1/2W

Supplier's Site
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0488
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0488
Resistor,Metal Film,2MOhms,500WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,2MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60200K00FHR6-ND CMF60200K00FHR6 42C0488
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details