Vishay Intertechnology, Inc. RES 200K OHM 1W .1% AXIAL CMF60200K00BHEK

Description
RES 200Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W .1% AXIAL - CMF60200K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W .1% AXIAL
CMF60200K00BHEK
RES 200K OHM 1W .1% AXIAL CMF60200K00BHEK
RES 200Kohm 1W .1% AXIAL

RES 200Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200K00BHEK-ND
Through Hole Resistors CMF60200K00BHEK-ND
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60200K00BHEK CMF60200K00BHEK-ND
Product Name RES 200K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details