Vishay Intertechnology, Inc. RES 200K OHM 1W .1% AXIAL CMF60200K00BHEB

Description
RES 200Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W .1% AXIAL - CMF60200K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W .1% AXIAL
CMF60200K00BHEB
RES 200K OHM 1W .1% AXIAL CMF60200K00BHEB
RES 200Kohm 1W .1% AXIAL

RES 200Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200K00BHEB-ND
Through Hole Resistors CMF60200K00BHEB-ND
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60200K00BHEB CMF60200K00BHEB-ND
Product Name RES 200K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers