Vishay Intertechnology, Inc. RES 200K OHM 1W 0.1% AXIAL CMF60200K00BERE

Description
RES 200Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 0.1% AXIAL - CMF60200K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 0.1% AXIAL
CMF60200K00BERE
RES 200K OHM 1W 0.1% AXIAL CMF60200K00BERE
RES 200Kohm 1W 0.1% AXIAL

RES 200Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60200K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60200K00BERE-ND
Through Hole Resistors CMF60200K00BERE-ND
200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1340018-CMF60200K00BERE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1340018-CMF60200K00BERE
Resistors - Through Hole Resistors 1340018-CMF60200K00BERE
Win Source Part Number: 1340018-CMF60200K00B ERE Category: Resistors - Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1340018-CMF60200K00BERE
Category: Resistors - Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Standard Package: 2,500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF60
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CMF60200K00BERE CMF60200K00BERE-ND 1340018-CMF60200K00BERE
Product Name RES 200K OHM 1W 0.1% AXIAL Through Hole Resistors Resistors - Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers