Vishay Intertechnology, Inc. RES 1.82 OHM 1W 1% AXIAL CMF601R8200FKBF

Description
RES 1.82ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1W 1% AXIAL - CMF601R8200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% AXIAL
CMF601R8200FKBF
RES 1.82 OHM 1W 1% AXIAL CMF601R8200FKBF
RES 1.82ohm 1W 1% AXIAL

RES 1.82ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R8200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R8200FKBF-ND
Through Hole Resistors CMF601R8200FKBF-ND
1.82 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R8200FKBF CMF601R8200FKBF-ND
Product Name RES 1.82 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers