Vishay Intertechnology, Inc. RES 1.8 OHM 1W 5% AXIAL CMF601R8000JNBF

Description
RES 1.8ohm 1W 5% AXIAL
Request a Quote
Description
RES 1.8ohm 1W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 1W 5% AXIAL - CMF601R8000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1W 5% AXIAL
CMF601R8000JNBF
RES 1.8 OHM 1W 5% AXIAL CMF601R8000JNBF
RES 1.8ohm 1W 5% AXIAL

RES 1.8ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF601R8000JNBF
Product Name RES 1.8 OHM 1W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details