Vishay Intertechnology, Inc. Metal Film Resistors - CMF601R6900FLBF

Description
Metal Film Resistors - Through Hole 1/2watt 1.69ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 1.69ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601R6900FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601R6900FLBF
Metal Film Resistors - CMF601R6900FLBF
Metal Film Resistors - Through Hole 1/2watt 1.69ohms 1%

Metal Film Resistors - Through Hole 1/2watt 1.69ohms 1%

Supplier's Site
Through Hole Resistors - CMF601R6900FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R6900FLBF-ND
Through Hole Resistors CMF601R6900FLBF-ND
1.69 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R6900FLBF CMF601R6900FLBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details