Vishay Intertechnology, Inc. Through Hole Resistors CMF601R5800FKEK

Description
1.58 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.58 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601R5800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R5800FKEK-ND
Through Hole Resistors CMF601R5800FKEK-ND
1.58 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.58 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.58 OHM 1W 1% AXIAL - CMF601R5800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 1W 1% AXIAL
CMF601R5800FKEK
RES 1.58 OHM 1W 1% AXIAL CMF601R5800FKEK
RES 1.58ohm 1W 1% AXIAL

RES 1.58ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF601R5800FKEK-ND CMF601R5800FKEK
Product Name Through Hole Resistors RES 1.58 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.58 ohms 1.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers