Vishay Intertechnology, Inc. RES 1.5 OHM 1W 5% AXIAL CMF601R5000JKEB

Description
RES 1.5ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1W 5% AXIAL - CMF601R5000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 5% AXIAL
CMF601R5000JKEB
RES 1.5 OHM 1W 5% AXIAL CMF601R5000JKEB
RES 1.5ohm 1W 5% AXIAL

RES 1.5ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R5000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R5000JKEB-ND
Through Hole Resistors CMF601R5000JKEB-ND
1.5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R5000JKEB CMF601R5000JKEB-ND
Product Name RES 1.5 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers