Vishay Intertechnology, Inc. Metal Film Resistors - CMF601R4700FLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601R4700FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601R4700FLBF
Metal Film Resistors - CMF601R4700FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF601R4700FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R4700FLBF-ND
Through Hole Resistors CMF601R4700FLBF-ND
1.47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9649
Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9649
Resistor,Metal Film,1.47Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.47Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R4700FLBF CMF601R4700FLBF-ND 41C9649
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.47Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details