Vishay Intertechnology, Inc. RES 1.43 OHM 1W 1% AXIAL CMF601R4300FLBF

Description
RES 1.43ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 1W 1% AXIAL - CMF601R4300FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 1W 1% AXIAL
CMF601R4300FLBF
RES 1.43 OHM 1W 1% AXIAL CMF601R4300FLBF
RES 1.43ohm 1W 1% AXIAL

RES 1.43ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R4300FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R4300FLBF-ND
Through Hole Resistors CMF601R4300FLBF-ND
1.43 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9646
Resistor,metal Film,1.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9646
Resistor,Metal Film,1.43Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.43Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R4300FLBF CMF601R4300FLBF-ND 41C9646
Product Name RES 1.43 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.43Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details