Vishay Intertechnology, Inc. RES 1.4 OHM 1W 5% AXIAL CMF601R4000JLEK

Description
RES 1.4ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 1W 5% AXIAL - CMF601R4000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 1W 5% AXIAL
CMF601R4000JLEK
RES 1.4 OHM 1W 5% AXIAL CMF601R4000JLEK
RES 1.4ohm 1W 5% AXIAL

RES 1.4ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R4000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R4000JLEK-ND
Through Hole Resistors CMF601R4000JLEK-ND
1.4 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R4000JLEK CMF601R4000JLEK-ND
Product Name RES 1.4 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details