Vishay Intertechnology, Inc. RES 1.4 OHM 1W 5% AXIAL CMF601R4000JLBF

Description
RES 1.4ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 1W 5% AXIAL - CMF601R4000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 1W 5% AXIAL
CMF601R4000JLBF
RES 1.4 OHM 1W 5% AXIAL CMF601R4000JLBF
RES 1.4ohm 1W 5% AXIAL

RES 1.4ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R4000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R4000JLBF-ND
Through Hole Resistors CMF601R4000JLBF-ND
1.4 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.4 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R4000JLBF CMF601R4000JLBF-ND
Product Name RES 1.4 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details