Vishay Intertechnology, Inc. Through Hole Resistors CMF601R3700FLBF

Description
1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601R3700FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R3700FLBF-ND
Through Hole Resistors CMF601R3700FLBF-ND
1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.37 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.37 OHM 1W 1% AXIAL - CMF601R3700FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 1W 1% AXIAL
CMF601R3700FLBF
RES 1.37 OHM 1W 1% AXIAL CMF601R3700FLBF
RES 1.37ohm 1W 1% AXIAL

RES 1.37ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9640 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9640
Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9640
Resistor,Metal Film,1.37Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.37Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R3700FLBF-ND CMF601R3700FLBF 41C9640
Product Name Through Hole Resistors RES 1.37 OHM 1W 1% AXIAL Resistor,metal Film,1.37Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.37 ohms 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers