Metal Film Resistors - Through Hole
1.35 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF60, 1.35 Ohm, +/- 1 Percent, 150 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF601R3500FLR6 | CMF601R3500FLR6-ND | 41C9637 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf60, 1.35 Ohm, +/1 Percent, 150 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 1.35 ohms |