Vishay Intertechnology, Inc. Through Hole Resistors CMF601R2100FLBF

Description
1.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601R2100FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R2100FLBF-ND
Through Hole Resistors CMF601R2100FLBF-ND
1.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601R2100FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601R2100FLBF
Metal Film Resistors - CMF601R2100FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.21Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9633
Resistor,metal Film,1.21Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9633
Resistor,Metal Film,1.21Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.21Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R2100FLBF-ND CMF601R2100FLBF 41C9633
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.21Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details