Vishay Intertechnology, Inc. RES 1.21 OHM 1W 1% AXIAL CMF601R2100FKBF

Description
RES 1.21ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1W 1% AXIAL - CMF601R2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1W 1% AXIAL
CMF601R2100FKBF
RES 1.21 OHM 1W 1% AXIAL CMF601R2100FKBF
RES 1.21ohm 1W 1% AXIAL

RES 1.21ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R2100FKBF-ND
Through Hole Resistors CMF601R2100FKBF-ND
1.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R2100FKBF CMF601R2100FKBF-ND
Product Name RES 1.21 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers