Vishay Intertechnology, Inc. Metal Film Resistors - CMF601R2000FKEK

Description
Metal Film Resistors - Through Hole CMF-60 1.2 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 1.2 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF601R2000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601R2000FKEK
Metal Film Resistors - CMF601R2000FKEK
Metal Film Resistors - Through Hole CMF-60 1.2 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-60 1.2 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF601R2000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R2000FKEK-ND
Through Hole Resistors CMF601R2000FKEK-ND
1.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R2000FKEK CMF601R2000FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers