Vishay Intertechnology, Inc. RES 1.18 OHM 1W 1% AXIAL CMF601R1800FKBF

Description
RES 1.18ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1W 1% AXIAL - CMF601R1800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1W 1% AXIAL
CMF601R1800FKBF
RES 1.18 OHM 1W 1% AXIAL CMF601R1800FKBF
RES 1.18ohm 1W 1% AXIAL

RES 1.18ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R1800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R1800FKBF-ND
Through Hole Resistors CMF601R1800FKBF-ND
1.18 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.18 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R1800FKBF CMF601R1800FKBF-ND
Product Name RES 1.18 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details