Vishay Intertechnology, Inc. Through Hole Resistors CMF601R0200FLBF

Description
1.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601R0200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R0200FLBF-ND
Through Hole Resistors CMF601R0200FLBF-ND
1.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF601R0200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF601R0200FLBF
Vishay/DaleMetal Film Resistors - CMF601R0200FLBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C9627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C9627
Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C9627
Resistor,Metal Film,1.02Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,1.02Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R0200FLBF-ND CMF601R0200FLBF 41C9627
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,1.02Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details