1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1Ohms,500WV,5+/
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF601R0000JNR6-ND | CMF601R0000JNR6 | 41C9623 |
| Product Name | Through Hole Resistors | RES 1 OHM 1W 5% AXIAL | Resistor,metal Film,1Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1 ohms | 1 ohms |