Vishay Precision Group Cmf60, 1 Ohm, +/2 Percent, 150 Ppm Vishay CMF601R0000GLR7

Description
CMF60, 1 Ohm, +/- 2 Percent, 150 ppm
Description
CMF60, 1 Ohm, +/- 2 Percent, 150 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 1 Ohm, +/2 Percent, 150 Ppm Vishay - 41C9619 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 1 Ohm, +/2 Percent, 150 Ppm Vishay
41C9619
Cmf60, 1 Ohm, +/2 Percent, 150 Ppm Vishay 41C9619
CMF60, 1 Ohm, +/- 2 Percent, 150 ppm

CMF60, 1 Ohm, +/- 2 Percent, 150 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C9619
Product Name Cmf60, 1 Ohm, +/2 Percent, 150 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers