Vishay Intertechnology, Inc. RES 1 OHM 1W 1% AXIAL CMF601R0000FKRE70

Description
RES 1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% AXIAL - CMF601R0000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% AXIAL
CMF601R0000FKRE70
RES 1 OHM 1W 1% AXIAL CMF601R0000FKRE70
RES 1ohm 1W 1% AXIAL

RES 1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601R0000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601R0000FKRE70-ND
Through Hole Resistors CMF601R0000FKRE70-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9613
Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9613
Resistor,Metal Film,1Ohms,500WV,1+/ -% Tol,-100,100ppm-TC

Resistor,Metal Film,1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601R0000FKRE70 CMF601R0000FKRE70-ND 41C9613
Product Name RES 1 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details