Vishay Intertechnology, Inc. RES 1.00 OHM 1W 1% AXIAL CMF601R0000FKEB

Description
RES 1.00ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.00ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00 OHM 1W 1% AXIAL - CMF601R0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1W 1% AXIAL
CMF601R0000FKEB
RES 1.00 OHM 1W 1% AXIAL CMF601R0000FKEB
RES 1.00ohm 1W 1% AXIAL

RES 1.00ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00FGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00FGCT-ND
Through Hole Resistors CMF1.00FGCT-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00FGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00FGTR-ND
Through Hole Resistors CMF1.00FGTR-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601R0000FKEB CMF1.00FGCT-ND
Product Name RES 1.00 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details