Vishay Intertechnology, Inc. RES 1.82M OHM 1W 1% AXIAL CMF601M8200FKR6

Description
RES 1.82Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1W 1% AXIAL - CMF601M8200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1W 1% AXIAL
CMF601M8200FKR6
RES 1.82M OHM 1W 1% AXIAL CMF601M8200FKR6
RES 1.82Mohm 1W 1% AXIAL

RES 1.82Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601M8200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M8200FKR6-ND
Through Hole Resistors CMF601M8200FKR6-ND
1.82 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.82 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601M8200FKR6 CMF601M8200FKR6-ND
Product Name RES 1.82M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details