Vishay Intertechnology, Inc. Through Hole Resistors CMF601M7800FHRE

Description
1.78 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.78 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF601M7800FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601M7800FHRE-ND
Through Hole Resistors CMF601M7800FHRE-ND
1.78 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF601M7800FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF601M7800FHRE
Metal Film Resistors - CMF601M7800FHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9600
Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9600
Resistor,Metal Film,1.78MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.78MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF601M7800FHRE-ND CMF601M7800FHRE 41C9600
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.78Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details